Capital Lighting, Inc. 661-OB Sconces-Single Glass 415676

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134041601 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134041601 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
661-OB Sconces-Single Glass - 415676 - Capital Lighting, Inc.
Columbus, OH, USA
661-OB Sconces-Single Glass
415676
661-OB Sconces-Single Glass 415676
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134041601 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134041601
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415676
Product Name 661-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details