Capital Lighting, Inc. F607759U Flush Mounts-Other 415576

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3.37 Product Name: One Light Ceiling UPC: 742546041948 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3.37 Product Name: One Light Ceiling UPC: 742546041948 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607759U Flush Mounts-Other - 415576 - Capital Lighting, Inc.
Columbus, OH, USA
F607759U Flush Mounts-Other
415576
F607759U Flush Mounts-Other 415576
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3.37 Product Name: One Light Ceiling UPC: 742546041948 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Aluminum
Weight: 3.37
Product Name: One Light Ceiling
UPC: 742546041948
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415576
Product Name F607759U Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details