Capital Lighting, Inc. F854011 Exterior -Wall Mt./Flush 415533

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042150 Category: Outdoor Wall Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042150 Category: Outdoor Wall Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F854011 Exterior -Wall Mt./Flush - 415533 - Capital Lighting, Inc.
Columbus, OH, USA
F854011 Exterior -Wall Mt./Flush
415533
F854011 Exterior -Wall Mt./Flush 415533
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 3.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 7.92 Product Name: One Light Outdoor Wall UPC: 742546042150 Category: Outdoor Wall Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 3.5
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Bronze TDL
Weight: 7.92
Product Name: One Light Outdoor Wall
UPC: 742546042150
Category: Outdoor Wall
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415533
Product Name F854011 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details