Capital Lighting, Inc. 1429-PN Sconces-Metal 415491

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134040406 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134040406 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1429-PN Sconces-Metal - 415491 - Capital Lighting, Inc.
Columbus, OH, USA
1429-PN Sconces-Metal
415491
1429-PN Sconces-Metal 415491
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134040406 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134040406
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415491
Product Name 1429-PN Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details