Capital Lighting, Inc. 3413-SN Semi-Flush Mts.-Other 415407

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: Three Light Semi Flush UPC: 806134096731 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: Three Light Semi Flush UPC: 806134096731 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3413-SN Semi-Flush Mts.-Other - 415407 - Capital Lighting, Inc.
Columbus, OH, USA
3413-SN Semi-Flush Mts.-Other
415407
3413-SN Semi-Flush Mts.-Other 415407
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.75 Length 12.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 10 Product Name: Three Light Semi Flush UPC: 806134096731 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.75
Length 12.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 10
Product Name: Three Light Semi Flush
UPC: 806134096731
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415407
Product Name 3413-SN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details