Capital Lighting, Inc. F192236 Pendants-Drum Shade 415389

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20.28 Product Name: Three Light Pendant UPC: 742546042358 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20.28 Product Name: Three Light Pendant UPC: 742546042358 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F192236 Pendants-Drum Shade - 415389 - Capital Lighting, Inc.
Columbus, OH, USA
F192236 Pendants-Drum Shade
415389
F192236 Pendants-Drum Shade 415389
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20.28 Product Name: Three Light Pendant UPC: 742546042358 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 20.28
Product Name: Three Light Pendant
UPC: 742546042358
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415389
Product Name F192236 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details