Capital Lighting, Inc. F193036 Pendants-Glass Down 415380

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 20.24 Product Name: Four Light Pendant UPC: 742546043706 Category: Pendant Glass: Sand On
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 20.24 Product Name: Four Light Pendant UPC: 742546043706 Category: Pendant Glass: Sand On

Suppliers

Company
Product
Description
Supplier Links
F193036 Pendants-Glass Down - 415380 - Capital Lighting, Inc.
Columbus, OH, USA
F193036 Pendants-Glass Down
415380
F193036 Pendants-Glass Down 415380
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 20.24 Product Name: Four Light Pendant UPC: 742546043706 Category: Pendant Glass: Sand On

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 20.24
Product Name: Four Light Pendant
UPC: 742546043706
Category: Pendant
Glass: Sand On

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415380
Product Name F193036 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details