Capital Lighting, Inc. F187370 Mini Pendants-Rod 415300

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 8.8 Product Name: One Light Pendant UPC: 742546089513 Category: Pendant Glass: Light Caramel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 8.8 Product Name: One Light Pendant UPC: 742546089513 Category: Pendant Glass: Light Caramel

Suppliers

Company
Product
Description
Supplier Links
F187370 Mini Pendants-Rod - 415300 - Capital Lighting, Inc.
Columbus, OH, USA
F187370 Mini Pendants-Rod
415300
F187370 Mini Pendants-Rod 415300
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Merlot Bronze Weight: 8.8 Product Name: One Light Pendant UPC: 742546089513 Category: Pendant Glass: Light Caramel

PRODUCT DETAILS / SPECS
Width/Dia: 7.12
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Merlot Bronze
Weight: 8.8
Product Name: One Light Pendant
UPC: 742546089513
Category: Pendant
Glass: Light Caramel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415300
Product Name F187370 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details