Capital Lighting, Inc. F546036U Sconces-Pocket 415247

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.96 Product Name: One Light Bath UPC: 742546046073 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.96 Product Name: One Light Bath UPC: 742546046073 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F546036U Sconces-Pocket - 415247 - Capital Lighting, Inc.
Columbus, OH, USA
F546036U Sconces-Pocket
415247
F546036U Sconces-Pocket 415247
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.96 Product Name: One Light Bath UPC: 742546046073 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 3.96
Product Name: One Light Bath
UPC: 742546046073
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415247
Product Name F546036U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details