Capital Lighting, Inc. F546336U Sconces-Pocket 415242

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 4.62 Product Name: One Light Bath UPC: 742546046103 Category: Bath Glass: White Rib
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 4.62 Product Name: One Light Bath UPC: 742546046103 Category: Bath Glass: White Rib

Suppliers

Company
Product
Description
Supplier Links
F546336U Sconces-Pocket - 415242 - Capital Lighting, Inc.
Columbus, OH, USA
F546336U Sconces-Pocket
415242
F546336U Sconces-Pocket 415242
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.62 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 4.62 Product Name: One Light Bath UPC: 742546046103 Category: Bath Glass: White Rib

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.62
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 24
Finish: Satin Nickel
Weight: 4.62
Product Name: One Light Bath
UPC: 742546046103
Category: Bath
Glass: White Rib

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415242
Product Name F546336U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details