Capital Lighting, Inc. F351136U Bathroom Fixtures-Two Lights 415143

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 11.66 Product Name: Two Light Bath UPC: 742546105527 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 11.66 Product Name: Two Light Bath UPC: 742546105527 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F351136U Bathroom Fixtures-Two Lights - 415143 - Capital Lighting, Inc.
Columbus, OH, USA
F351136U Bathroom Fixtures-Two Lights
415143
F351136U Bathroom Fixtures-Two Lights 415143
PRODUCT DETAILS / SPECS Width/Dia: 36.62 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Satin Nickel Weight: 11.66 Product Name: Two Light Bath UPC: 742546105527 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 36.62
Height: 6.00
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Satin Nickel
Weight: 11.66
Product Name: Two Light Bath
UPC: 742546105527
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415143
Product Name F351136U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details