Capital Lighting, Inc. F44136 Pendants-Fabric Shade 415130

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 16.09 Product Name: Three Light Pendant UPC: 742546042693 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 16.09 Product Name: Three Light Pendant UPC: 742546042693 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F44136 Pendants-Fabric Shade - 415130 - Capital Lighting, Inc.
Columbus, OH, USA
F44136 Pendants-Fabric Shade
415130
F44136 Pendants-Fabric Shade 415130
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 16.09 Product Name: Three Light Pendant UPC: 742546042693 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 16.09
Product Name: Three Light Pendant
UPC: 742546042693
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415130
Product Name F44136 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details