Capital Lighting, Inc. F541370 Sconces-Single Glass 415082

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 6.75 Extension: 3.25 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 2.64 Product Name: One Light Bath UPC: 742546090274 Category: Bath Glass: Etch White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 6.75 Extension: 3.25 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 2.64 Product Name: One Light Bath UPC: 742546090274 Category: Bath Glass: Etch White

Suppliers

Company
Product
Description
Supplier Links
F541370 Sconces-Single Glass - 415082 - Capital Lighting, Inc.
Columbus, OH, USA
F541370 Sconces-Single Glass
415082
F541370 Sconces-Single Glass 415082
PRODUCT DETAILS / SPECS Width/Dia: 7.12 Height: 6.75 Extension: 3.25 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 2.64 Product Name: One Light Bath UPC: 742546090274 Category: Bath Glass: Etch White

PRODUCT DETAILS / SPECS
Width/Dia: 7.12
Height: 6.75
Extension: 3.25
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 2.64
Product Name: One Light Bath
UPC: 742546090274
Category: Bath
Glass: Etch White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415082
Product Name F541370 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details