Capital Lighting, Inc. F53736U Pendants-Bowl Style 415023

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.38 Bulb Type: CFL Qty: 4 Wattage: 26 Finish: Satin Nickel Weight: 13.86 Product Name: Four Light Pendant UPC: 742546041627 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.38 Bulb Type: CFL Qty: 4 Wattage: 26 Finish: Satin Nickel Weight: 13.86 Product Name: Four Light Pendant UPC: 742546041627 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F53736U Pendants-Bowl Style - 415023 - Capital Lighting, Inc.
Columbus, OH, USA
F53736U Pendants-Bowl Style
415023
F53736U Pendants-Bowl Style 415023
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.38 Bulb Type: CFL Qty: 4 Wattage: 26 Finish: Satin Nickel Weight: 13.86 Product Name: Four Light Pendant UPC: 742546041627 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.38
Bulb
Type: CFL
Qty: 4
Wattage: 26
Finish: Satin Nickel
Weight: 13.86
Product Name: Four Light Pendant
UPC: 742546041627
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415023
Product Name F53736U Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details