Capital Lighting, Inc. P6805-31 Landscape Ltg.-Step Lights 414939

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 2.50 Extension: 3.12 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Step Lights UPC: 785247113767 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 2.50 Extension: 3.12 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Step Lights UPC: 785247113767 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6805-31 Landscape Ltg.-Step Lights - 414939 - Capital Lighting, Inc.
Columbus, OH, USA
P6805-31 Landscape Ltg.-Step Lights
414939
P6805-31 Landscape Ltg.-Step Lights 414939
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 2.50 Extension: 3.12 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Step Lights UPC: 785247113767 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 2.50
Extension: 3.12
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Step Lights
UPC: 785247113767
Category: Step Lights
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414939
Product Name P6805-31 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details