Capital Lighting, Inc. P6816-16 Landscape Ltg.-Step Lights 414937

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681600 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681600 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P6816-16 Landscape Ltg.-Step Lights - 414937 - Capital Lighting, Inc.
Columbus, OH, USA
P6816-16 Landscape Ltg.-Step Lights
414937
P6816-16 Landscape Ltg.-Step Lights 414937
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Satin Aluminum Product Name: One Light Step Lights UPC: 785247681600 Category: Step Lights Glass: White Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Satin Aluminum
Product Name: One Light Step Lights
UPC: 785247681600
Category: Step Lights
Glass: White
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414937
Product Name P6816-16 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details