Capital Lighting, Inc. AJC-8323 Sconces-Drum Shades 414659

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 31.00 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 40
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 31.00 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 40

Suppliers

Company
Product
Description
Supplier Links
AJC-8323 Sconces-Drum Shades - 414659 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8323 Sconces-Drum Shades
414659
AJC-8323 Sconces-Drum Shades 414659
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 31.00 Extension: 12 Bulb Type: Candelabra Qty: 1 Wattage: 40

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 31.00
Extension: 12
Bulb
Type: Candelabra
Qty: 1
Wattage: 40

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414659
Product Name AJC-8323 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details