Capital Lighting, Inc. AJC-8008 Pendants-Bowl Style 414647

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 47.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 47.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8008 Pendants-Bowl Style - 414647 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8008 Pendants-Bowl Style
414647
AJC-8008 Pendants-Bowl Style 414647
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 47.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414647
Product Name AJC-8008 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details