Capital Lighting, Inc. AJC-8360 Mid. Chandeliers-Candle 414392

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver and Brown Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver and Brown Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8360 Mid. Chandeliers-Candle - 414392 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8360 Mid. Chandeliers-Candle
414392
AJC-8360 Mid. Chandeliers-Candle 414392
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver and Brown Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Silver and Brown
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414392
Product Name AJC-8360 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details