Capital Lighting, Inc. AJC-8531 Large Chandeliers-Candle 414380

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 51.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Plated Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 51.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Plated Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8531 Large Chandeliers-Candle - 414380 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8531 Large Chandeliers-Candle
414380
AJC-8531 Large Chandeliers-Candle 414380
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 51.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Plated Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 51.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Plated
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414380
Product Name AJC-8531 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details