Capital Lighting, Inc. AJC-8415 Island/Pool Table-2 Light Bar 414365

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8415 Island/Pool Table-2 Light Bar - 414365 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8415 Island/Pool Table-2 Light Bar
414365
AJC-8415 Island/Pool Table-2 Light Bar 414365
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Pewter
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414365
Product Name AJC-8415 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details