Capital Lighting, Inc. AJC-8411 Foyer/Hall Lanterns-Glass w/Frame 414361

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 68.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Brown Product Name: Eight Light Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 68.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Brown Product Name: Eight Light Lantern

Suppliers

Company
Product
Description
Supplier Links
AJC-8411 Foyer/Hall Lanterns-Glass w/Frame - 414361 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8411 Foyer/Hall Lanterns-Glass w/Frame
414361
AJC-8411 Foyer/Hall Lanterns-Glass w/Frame 414361
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 68.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Dark Brown Product Name: Eight Light Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 68.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Dark Brown
Product Name: Eight Light Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414361
Product Name AJC-8411 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details