Capital Lighting, Inc. AJC-8512 Large Chandeliers-Drum Shade 414358

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver With Glass Accents Product Name: Eight Light Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver With Glass Accents Product Name: Eight Light Silver

Suppliers

Company
Product
Description
Supplier Links
AJC-8512 Large Chandeliers-Drum Shade - 414358 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8512 Large Chandeliers-Drum Shade
414358
AJC-8512 Large Chandeliers-Drum Shade 414358
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver With Glass Accents Product Name: Eight Light Silver

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver With Glass Accents
Product Name: Eight Light Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414358
Product Name AJC-8512 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details