Capital Lighting, Inc. AJC-8437 Mid. Chandeliers-Candle 414335

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Gold and Brass Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Gold and Brass Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8437 Mid. Chandeliers-Candle - 414335 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8437 Mid. Chandeliers-Candle
414335
AJC-8437 Mid. Chandeliers-Candle 414335
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Gold and Brass Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Antique Gold and Brass
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414335
Product Name AJC-8437 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details