Capital Lighting, Inc. 2412-05-27 Pendants-Bowl Style 413773

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Bowl Pendant UPC: 093185034182 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Bowl Pendant UPC: 093185034182 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2412-05-27 Pendants-Bowl Style - 413773 - Capital Lighting, Inc.
Columbus, OH, USA
2412-05-27 Pendants-Bowl Style
413773
2412-05-27 Pendants-Bowl Style 413773
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Bowl Pendant UPC: 093185034182 Category: Bowl Pendants Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black Cherry
Product Name: Five Light Bowl Pendant
UPC: 093185034182
Category: Bowl Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413773
Product Name 2412-05-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details