Capital Lighting, Inc. 2433-04-17 Pendants-Bowl Style 413708

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Product Name: Four-Light Bowl Pendant UPC: 093185034885 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Product Name: Four-Light Bowl Pendant UPC: 093185034885 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2433-04-17 Pendants-Bowl Style - 413708 - Capital Lighting, Inc.
Columbus, OH, USA
2433-04-17 Pendants-Bowl Style
413708
2433-04-17 Pendants-Bowl Style 413708
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chestnut Product Name: Four-Light Bowl Pendant UPC: 093185034885 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chestnut
Product Name: Four-Light Bowl Pendant
UPC: 093185034885
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413708
Product Name 2433-04-17 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details