Capital Lighting, Inc. 2536-03-32 Pendants-Bowl Style 413618

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bowl Pendant UPC: 093185037237 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bowl Pendant UPC: 093185037237 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2536-03-32 Pendants-Bowl Style - 413618 - Capital Lighting, Inc.
Columbus, OH, USA
2536-03-32 Pendants-Bowl Style
413618
2536-03-32 Pendants-Bowl Style 413618
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bowl Pendant UPC: 093185037237 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Bowl Pendant
UPC: 093185037237
Category: Bowl Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413618
Product Name 2536-03-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details