Capital Lighting, Inc. 2530-03-32 Flush Mounts-Bowl Style 413616

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush Mount Ceiling Light UPC: 093185037138 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush Mount Ceiling Light UPC: 093185037138 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2530-03-32 Flush Mounts-Bowl Style - 413616 - Capital Lighting, Inc.
Columbus, OH, USA
2530-03-32 Flush Mounts-Bowl Style
413616
2530-03-32 Flush Mounts-Bowl Style 413616
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush Mount Ceiling Light UPC: 093185037138 Category: Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Flush Mount Ceiling Light
UPC: 093185037138
Category: Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413616
Product Name 2530-03-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details