Capital Lighting, Inc. 2500-10-32 Mid. Chandeliers-Candle 413484

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Product Name: Ten Light Chandelier UPC: 093185036360 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Product Name: Ten Light Chandelier UPC: 093185036360 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2500-10-32 Mid. Chandeliers-Candle - 413484 - Capital Lighting, Inc.
Columbus, OH, USA
2500-10-32 Mid. Chandeliers-Candle
413484
2500-10-32 Mid. Chandeliers-Candle 413484
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Product Name: Ten Light Chandelier UPC: 093185036360 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Antique Bronze
Product Name: Ten Light Chandelier
UPC: 093185036360
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413484
Product Name 2500-10-32 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details