Capital Lighting, Inc. 2483-02-41 Island/Pool Table-2 Light Bar 413466

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Sienna Product Name: Two Light Island Pendant UPC: 093185035691 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 4` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Sienna Product Name: Two Light Island Pendant UPC: 093185035691 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 4` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2483-02-41 Island/Pool Table-2 Light Bar - 413466 - Capital Lighting, Inc.
Columbus, OH, USA
2483-02-41 Island/Pool Table-2 Light Bar
413466
2483-02-41 Island/Pool Table-2 Light Bar 413466
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rustic Sienna Product Name: Two Light Island Pendant UPC: 093185035691 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 4` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Rustic Sienna
Product Name: Two Light Island Pendant
UPC: 093185035691
Category: Island Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 4`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413466
Product Name 2483-02-41 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details