Capital Lighting, Inc. 2496-03-27 Semi-Flush Mts.-Bowl Style 413459

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Semi Flush Ceiling Light UPC: 093185036230 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Semi Flush Ceiling Light UPC: 093185036230 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2496-03-27 Semi-Flush Mts.-Bowl Style - 413459 - Capital Lighting, Inc.
Columbus, OH, USA
2496-03-27 Semi-Flush Mts.-Bowl Style
413459
2496-03-27 Semi-Flush Mts.-Bowl Style 413459
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Semi Flush Ceiling Light UPC: 093185036230 Category: Semi Flush Mounts Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Product Name: Three Light Semi Flush Ceiling Light
UPC: 093185036230
Category: Semi Flush Mounts
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413459
Product Name 2496-03-27 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details