Capital Lighting, Inc. 2478-06-41 Mid. Chandeliers-Glass Up 413443

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 37.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185035585 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 37.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185035585 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
2478-06-41 Mid. Chandeliers-Glass Up - 413443 - Capital Lighting, Inc.
Columbus, OH, USA
2478-06-41 Mid. Chandeliers-Glass Up
413443
2478-06-41 Mid. Chandeliers-Glass Up 413443
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 37.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185035585 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 37.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic Sienna
Product Name: Six Light Up Lighting Chandelier
UPC: 093185035585
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 6`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413443
Product Name 2478-06-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details