Capital Lighting, Inc. 5074-02-05 Bathroom Fixtures-Two Lights 413344

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity Light UPC: 093185038111 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity Light UPC: 093185038111 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5074-02-05 Bathroom Fixtures-Two Lights - 413344 - Capital Lighting, Inc.
Columbus, OH, USA
5074-02-05 Bathroom Fixtures-Two Lights
413344
5074-02-05 Bathroom Fixtures-Two Lights 413344
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity Light UPC: 093185038111 Category: Bath & Vanity Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.75
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Vanity Light
UPC: 093185038111
Category: Bath & Vanity
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413344
Product Name 5074-02-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details