Capital Lighting, Inc. 5218-02-17 Bathroom Fixtures-Two Lights 413305

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Product Name: Two Light Vanity Light UPC: 093185038784 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Product Name: Two Light Vanity Light UPC: 093185038784 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5218-02-17 Bathroom Fixtures-Two Lights - 413305 - Capital Lighting, Inc.
Columbus, OH, USA
5218-02-17 Bathroom Fixtures-Two Lights
413305
5218-02-17 Bathroom Fixtures-Two Lights 413305
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chestnut Product Name: Two Light Vanity Light UPC: 093185038784 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.75
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chestnut
Product Name: Two Light Vanity Light
UPC: 093185038784
Category: Bath & Vanity
Glass: Umber Cloud
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413305
Product Name 5218-02-17 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details