Capital Lighting, Inc. 7484-04-41 Foyer/Hall Lanterns-Open Frame 413183

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Foyer Pendant UPC: 093185040800 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Foyer Pendant UPC: 093185040800 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7484-04-41 Foyer/Hall Lanterns-Open Frame - 413183 - Capital Lighting, Inc.
Columbus, OH, USA
7484-04-41 Foyer/Hall Lanterns-Open Frame
413183
7484-04-41 Foyer/Hall Lanterns-Open Frame 413183
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Foyer Pendant UPC: 093185040800 Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 23.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Sienna
Product Name: Four Light Foyer Pendant
UPC: 093185040800
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413183
Product Name 7484-04-41 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details