Capital Lighting, Inc. LK25A-AC Fans-Light Kits 413006

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Bowl Amber Light Kit UPC: 98612021278 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Bowl Amber Light Kit UPC: 98612021278 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK25A-AC Fans-Light Kits - 413006 - Capital Lighting, Inc.
Columbus, OH, USA
LK25A-AC Fans-Light Kits
413006
LK25A-AC Fans-Light Kits 413006
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Bowl Amber Light Kit UPC: 98612021278 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Copper
Product Name: Bowl Amber Light Kit
UPC: 98612021278
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413006
Product Name LK25A-AC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details