Capital Lighting, Inc. 15782WHT Landscape Ltg.-Step Lights 412849

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: White Weight: 1 Product Name: One Light Step Light UPC: 783927272100 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: White Weight: 1 Product Name: One Light Step Light UPC: 783927272100 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15782WHT Landscape Ltg.-Step Lights - 412849 - Capital Lighting, Inc.
Columbus, OH, USA
15782WHT Landscape Ltg.-Step Lights
412849
15782WHT Landscape Ltg.-Step Lights 412849
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: White Weight: 1 Product Name: One Light Step Light UPC: 783927272100 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.50
Length 3.50
Bulb
Type: LED
Qty: 1
Wattage: 1.9
Finish: White
Weight: 1
Product Name: One Light Step Light
UPC: 783927272100
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412849
Product Name 15782WHT Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details