Capital Lighting, Inc. 1731NI Mini Chandeliers-Glass Shade 412847

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.39 Length 11.39 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 3.8 Product Name: Three Light Pendalette UPC: 783927259095 Category: Pendalette Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.39 Length 11.39 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 3.8 Product Name: Three Light Pendalette UPC: 783927259095 Category: Pendalette Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
1731NI Mini Chandeliers-Glass Shade - 412847 - Capital Lighting, Inc.
Columbus, OH, USA
1731NI Mini Chandeliers-Glass Shade
412847
1731NI Mini Chandeliers-Glass Shade 412847
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.39 Length 11.39 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 3.8 Product Name: Three Light Pendalette UPC: 783927259095 Category: Pendalette Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.39
Length 11.39
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 3.8
Product Name: Three Light Pendalette
UPC: 783927259095
Category: Pendalette
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412847
Product Name 1731NI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details