Capital Lighting, Inc. E22701-77 Pendants-Drum Shade 412795

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4.62 Product Name: Three Light Pendant UPC: 845094015437 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4.62 Product Name: Three Light Pendant UPC: 845094015437 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22701-77 Pendants-Drum Shade - 412795 - Capital Lighting, Inc.
Columbus, OH, USA
E22701-77 Pendants-Drum Shade
412795
E22701-77 Pendants-Drum Shade 412795
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 4.62 Product Name: Three Light Pendant UPC: 845094015437 Category: Pendant Glass: Frost White Shipped Via: UPS Safety Listing: Dry Wire: 122 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 4.62
Product Name: Three Light Pendant
UPC: 845094015437
Category: Pendant
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Wire: 122
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412795
Product Name E22701-77 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details