Capital Lighting, Inc. E22501-61 Sconces-Pocket 412794

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: 2G11 Twin T5 CFL Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 4.4 Product Name: One Light Wall Mount UPC: 845094015406 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: 2G11 Twin T5 CFL Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 4.4 Product Name: One Light Wall Mount UPC: 845094015406 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22501-61 Sconces-Pocket - 412794 - Capital Lighting, Inc.
Columbus, OH, USA
E22501-61 Sconces-Pocket
412794
E22501-61 Sconces-Pocket 412794
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: 2G11 Twin T5 CFL Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 4.4 Product Name: One Light Wall Mount UPC: 845094015406 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Bulb
Type: 2G11 Twin T5 CFL
Qty: 1
Wattage: 24
Finish: Polished Chrome
Weight: 4.4
Product Name: One Light Wall Mount
UPC: 845094015406
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412794
Product Name E22501-61 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details