Capital Lighting, Inc. E30400-18 Flush Mounts-Bowl Style 412774

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 14 Product Name: Four Light Flush Mount UPC: 845094015222 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 14 Product Name: Four Light Flush Mount UPC: 845094015222 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30400-18 Flush Mounts-Bowl Style - 412774 - Capital Lighting, Inc.
Columbus, OH, USA
E30400-18 Flush Mounts-Bowl Style
412774
E30400-18 Flush Mounts-Bowl Style 412774
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 14 Product Name: Four Light Flush Mount UPC: 845094015222 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Length 8.00
Bulb
Type: G9 T4
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 14
Product Name: Four Light Flush Mount
UPC: 845094015222
Category: Flush Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412774
Product Name E30400-18 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details