Capital Lighting, Inc. E30402-18 Bathroom Fixtures-Two Lights 412773

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Extension: 6.5 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Wall Mount UPC: 845094015246 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Extension: 6.5 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Wall Mount UPC: 845094015246 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30402-18 Bathroom Fixtures-Two Lights - 412773 - Capital Lighting, Inc.
Columbus, OH, USA
E30402-18 Bathroom Fixtures-Two Lights
412773
E30402-18 Bathroom Fixtures-Two Lights 412773
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Extension: 6.5 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Wall Mount UPC: 845094015246 Category: Wall Sconce Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.50
Extension: 6.5
Bulb
Type: G9 T4
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Wall Mount
UPC: 845094015246
Category: Wall Sconce
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412773
Product Name E30402-18 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details