Capital Lighting, Inc. 1901MT-EST Exterior -Post/Pier Head 411946

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1901MT-EST Exterior -Post/Pier Head - 411946 - Capital Lighting, Inc.
Columbus, OH, USA
1901MT-EST Exterior -Post/Pier Head
411946
1901MT-EST Exterior -Post/Pier Head 411946
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411946
Product Name 1901MT-EST Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details