PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.25
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Olde Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 411766 |
| Product Name | 2633OB-EST Exterior -Ceiling Mount |
| Application | Residential; Outdoor |