PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Sconce
Category: Sconce
Glass: Etched Opal/Hand Blown Clear Swirled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 7.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 411731 |
| Product Name | 4780CM Sconces-Single Glass |
| Application | Residential |