Capital Lighting, Inc. 58025BZ Landscape Ltg.-Step Lights 411707

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.50 Length 3.50 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 00640665580259 Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.50 Length 3.50 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 00640665580259 Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
58025BZ Landscape Ltg.-Step Lights - 411707 - Capital Lighting, Inc.
Columbus, OH, USA
58025BZ Landscape Ltg.-Step Lights
411707
58025BZ Landscape Ltg.-Step Lights 411707
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.50 Length 3.50 Bulb Type: G-9 Qty: 1 Wattage: 25 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 00640665580259 Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 3.50
Length 3.50
Bulb
Type: G-9
Qty: 1
Wattage: 25
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 00640665580259
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411707
Product Name 58025BZ Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details