Capital Lighting, Inc. 1063PS Mini Chandeliers-Candle 411301

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1063PS Mini Chandeliers-Candle - 411301 - Capital Lighting, Inc.
Columbus, OH, USA
1063PS Mini Chandeliers-Candle
411301
1063PS Mini Chandeliers-Candle 411301
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Silver
Product Name: Four Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411301
Product Name 1063PS Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details