Capital Lighting, Inc. 6095-FM GP Flush Mounts-Bowl Style 410698

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Pecan Product Name: 16 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Pecan Product Name: 16 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
6095-FM GP Flush Mounts-Bowl Style - 410698 - Capital Lighting, Inc.
Columbus, OH, USA
6095-FM GP Flush Mounts-Bowl Style
410698
6095-FM GP Flush Mounts-Bowl Style 410698
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Pecan Product Name: 16 Flush Mount Category: Flush Mount Glass: Antique Marbled Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Pecan
Product Name: 16 Flush Mount
Category: Flush Mount
Glass: Antique Marbled
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410698
Product Name 6095-FM GP Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details