Capital Lighting, Inc. 7158-BA2 RBZ Bathroom Fixtures-Two Lights 410616

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Chiseled Antique Marble Safety Listing: Damp Canopy: 8.62``Wx5.87``Hx.75` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Chiseled Antique Marble Safety Listing: Damp Canopy: 8.62``Wx5.87``Hx.75` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7158-BA2 RBZ Bathroom Fixtures-Two Lights - 410616 - Capital Lighting, Inc.
Columbus, OH, USA
7158-BA2 RBZ Bathroom Fixtures-Two Lights
410616
7158-BA2 RBZ Bathroom Fixtures-Two Lights 410616
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Chiseled Antique Marble Safety Listing: Damp Canopy: 8.62``Wx5.87``Hx.75` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Chiseled Antique Marble
Safety Listing: Damp
Canopy: 8.62``Wx5.87``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410616
Product Name 7158-BA2 RBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details