Capital Lighting, Inc. 7158-BA3 RBZ Bathroom Fixtures-Three Lights 410611

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Chiseled Antique Marble Safety Listing: Damp Canopy: 8.62``Wx5.87``Hx.75` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Chiseled Antique Marble Safety Listing: Damp Canopy: 8.62``Wx5.87``Hx.75` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7158-BA3 RBZ Bathroom Fixtures-Three Lights - 410611 - Capital Lighting, Inc.
Columbus, OH, USA
7158-BA3 RBZ Bathroom Fixtures-Three Lights
410611
7158-BA3 RBZ Bathroom Fixtures-Three Lights 410611
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Chiseled Antique Marble Safety Listing: Damp Canopy: 8.62``Wx5.87``Hx.75` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Chiseled Antique Marble
Safety Listing: Damp
Canopy: 8.62``Wx5.87``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410611
Product Name 7158-BA3 RBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details